Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Prices starting from US$0.77
Resistance | 0.018ohm |
---|---|
Product Range | TL Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Length / Height | 0.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +170°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 75ppm/°C |
Temperature Coeff. - | 75ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
TL3A SMT thick film chip resistor,R018 | RS |
Resistor, 0.018 Ohm, 1W, 0.01, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R018, 1%, 1 W, 2512 | element14 |
Resistor, Metal Film, Res 0.018 Ohms, Pwr-Rtg 1 W, Tol 1%, SMT, 2512 | TE Connectivity TL3AR018F | RS Americas |
SMD Current Sense Resistor, 18 Milliohm, ± 1%, 1 W, 2512 [6432 Metric], Metal Film | Avnet America |
Where can I find additional details, specifications and documents for a TL3AR018F?
Additional datasheets, footprints and schematics for TL3AR018F are listed on our Part Details page. You can also find images and similar parts to TL3AR018F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3AR018F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3AR018F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3AR018F fall under?
The TL3AR018F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TL3AR018F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3AR018F you can contact the distributor directly for product support, shipping queries etc.
Is the TL3AR018F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3AR018F have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TL3AR018F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3AR018F often in real-time on the comparison pages.
What if I can't find stock of TL3AR018F?
You can fill out our help required form which you can use to request a quote for TL3AR018F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.