TL3844P Part Information
Details for TL3844P by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1400 |
10 | 1.0400 |
50 | 0.9740 |
100 | 0.9070 |
250 | 0.8390 |
Stock Information
Details
Part Features
- 500-kHz Operation
- Automatic Feed-forward compensation
- Designed to be Interchangeable with UC2842 and
- Double-Pulse Suppression
- Enhanced Load-Response Characteristics
- Error Amplifier With Low Output Resistance
- High-Current Totem-Pole Output
- Internally Trimmed Bandgap Reference
- Low Start-Up Current (< 1 mA)
- Optimized for Off-Line and DC-to-DC Converters
- Pulse-by-Pulse Current Limiting
- Undervoltage Lockout With Hysteresis
Part Specifications
Input Voltage | 5.5V |
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3844 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- PWM CONTROLLER, CURR MODE, DIP-8; Input Voltage:5.5V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TL3844P?
Additional datasheets, footprints and schematics for TL3844P are listed in our Part Details tab. You can also find the TL3844P image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3844P in the Pricing & Inventory tab next to part details. You can view TL3844P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3844P fall under?
The TL3844P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL3844P when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3844P you can contact the distributor directly for product support, shipping queries etc.
Is the TL3844P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TL3844P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL3844P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3844P often in real-time on the comparison pages.
What if I can't find stock of TL3844P?
You can fill out our help required form which you can use to request a quote for TL3844P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.