Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 36V |
Amplifier Type | Operational |
Base Number | 3472 |
Gain Bandwidth | 4MHz |
IC Generic Number | 3472 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 10mV |
Logic Function Number | 3472 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, High Slew-Rate, 3472, Soic8 | Newark Electronics |
OP AMP, HIGH SLEW-RATE, 3472, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TL3472CD?
Additional datasheets, footprints and schematics for TL3472CD are listed on our Part Details page. You can also find images and similar parts to TL3472CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3472CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3472CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3472CD fall under?
The TL3472CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL3472CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3472CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL3472CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3472CD have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL3472CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3472CD often in real-time on the comparison pages.
What if I can't find stock of TL3472CD?
You can fill out our help required form which you can use to request a quote for TL3472CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.