| Status: | Unknown |
|---|---|
| Series: | TL3365 Series |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.14
|
17,139
in stock
|
Buy Now |
|
element14
from US$0.15
|
17,139
in stock
|
Buy Now |
|
Farnell
from US$0.17
|
17,139
in stock
|
Buy Now |
|
Heilind Americas
from US$0.10
|
11,250
in stock
|
Buy Now |
|
TME
from US$0.21
|
5,530
in stock
|
Buy Now |
|
Future Electronics
from US$0.08
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.20
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.13
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.08
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3365 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Oval Button |
| Actuating Force | 180gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Tactile Sw, Spst-No-Dm, 0.05A/12V, 180Gf | Newark Electronics |
| TACTILE SW, SPST-NO-DM, 0.05A/12V, 180GF | element14 |
| P003110 12V | Heilind Americas |
| Microswitch TACT | TME |
| TL3365 Series SPST 12 V 4.5 x 4.5 mm 180 gf Oval Top Actuated Tactile Switch | Future Electronics |
| TACTILE SWITCH, TL3365, SPST-NO, OFF-(ON), 2.25MM TOP ACTUATED, 0.05A, 12VDC | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedOval Button, Surface Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a TL3365AF180QG?
Additional datasheets, footprints and schematics for TL3365AF180QG are listed on our Part Details page. You can also find images and similar parts to TL3365AF180QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3365AF180QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3365AF180QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3365AF180QG fall under?
The TL3365AF180QG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TL3365AF180QG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3365AF180QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3365AF180QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3365AF180QG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Americas and TME have stock available or on a lead time for TL3365AF180QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3365AF180QG often in real-time on the comparison pages.
What if I can't find stock of TL3365AF180QG?
You can fill out our help required form which you can use to request a quote for TL3365AF180QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.