| Status: | Unknown |
|---|---|
| Series: | TL3342 Series |
| RoHS: | Unknown |
Prices starting from US$0.24
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.37
|
1,276
in stock
|
Buy Now |
|
Newark Electronics
from US$0.45
|
50
in stock
|
Buy Now |
|
element14
from US$0.50
|
50
in stock
|
Buy Now |
|
Farnell
from US$0.53
|
50
in stock
|
Buy Now |
|
Future Electronics
from US$0.29
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.42
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.32
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.24
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3342 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 260gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Microswitch TACT | TME |
| Tactile Switch, 0.05A, 12Vdc, Smd, 260Gf | Newark Electronics |
| TACTILE SWITCH, 0.05A, 12VDC, SMD, 260GF | element14 |
| TL3342 Series SPST 2.6 N Round Button Gull Wing SMT Tactile Switch | Future Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL3342 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
| P010590 | Heilind Americas |
Where can I find additional details, specifications and documents for a TL3342F260QG?
Additional datasheets, footprints and schematics for TL3342F260QG are listed on our Part Details page. You can also find images and similar parts to TL3342F260QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3342F260QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3342F260QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3342F260QG fall under?
The TL3342F260QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3342F260QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3342F260QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3342F260QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3342F260QG have stock available?
Authorised distributors including TME, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TL3342F260QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3342F260QG often in real-time on the comparison pages.
What if I can't find stock of TL3342F260QG?
You can fill out our help required form which you can use to request a quote for TL3342F260QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.