Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 32V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 331 |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
High Voltage Single Differential Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Sgl Diff COMPARATOR | Mouser Electronics |
Ic, Diff Comparator Sgl Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL331KDBVT .?
Additional datasheets, footprints and schematics for TL331KDBVT . are listed on our Part Details page. You can also find images and similar parts to TL331KDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL331KDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL331KDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL331KDBVT . fall under?
The TL331KDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL331KDBVT . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL331KDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TL331KDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL331KDBVT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL331KDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL331KDBVT . often in real-time on the comparison pages.
What if I can't find stock of TL331KDBVT .?
You can fill out our help required form which you can use to request a quote for TL331KDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.