| Status: | Unknown |
|---|---|
| Series: | TL3315 Series |
| RoHS: | Unknown |
Prices starting from US$0.06
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.08
|
6,590
in stock
|
Buy Now |
|
Newark Electronics
from US$0.07
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.06
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.09
|
0
in stock
|
Buy Now |
|
element14
from US$0.11
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.07
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.22
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.06
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3315 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 15VDC |
| Switch Dimensions (L x W) | 4.5mm x 4.5mm |
| IP Rating | - |
| Illumination | Non Illuminated |
| SVHC | No SVHC (27-Jun-2018) |
| Actuation Type | Top |
| Contact Configuration | SPST |
| Contact Current Max | 50mA |
| Contact Voltage DC Nom | 15V |
| Operating Force | 160gf |
| Switch Terminals | Solder |
| Microswitch TACT | TME |
| Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel | Newark Electronics |
| TL3315 Series SPST-NO Off-Mom 15 V 0.05 A Non-Illuminated Tactile Switch | Future Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 15V DC, GULL WING, TL3315 SERIES | RS Americas |
| SWITCH, TACTILE SPST 50mA, SMD GULL WING | element14 |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedSnap Dome, Surface Mount | Relay Specialties |
| P010337 P010337 | Heilind Americas |
Where can I find additional details, specifications and documents for a TL3315NF160Q?
Additional datasheets, footprints and schematics for TL3315NF160Q are listed on our Part Details page. You can also find images and similar parts to TL3315NF160Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3315NF160Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3315NF160Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3315NF160Q fall under?
The TL3315NF160Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3315NF160Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3315NF160Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL3315NF160Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3315NF160Q have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for TL3315NF160Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3315NF160Q often in real-time on the comparison pages.
What if I can't find stock of TL3315NF160Q?
You can fill out our help required form which you can use to request a quote for TL3315NF160Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.