| Status: | Unknown |
|---|---|
| Series: | TL3315 Series |
| RoHS: | Unknown |
Prices starting from US$0.06
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.06
|
808,075
in stock
|
Buy Now |
|
TME
from US$0.08
|
11,120
in stock
|
Buy Now |
|
RS Americas
from US$0.14
|
9,911
in stock
|
Buy Now |
|
Future Electronics
from US$0.13
|
148
in stock
|
Buy Now |
|
Relay Specialties
from US$0.08
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.07
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.06
|
0
in stock
|
Buy Now |
|
PUI
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3315 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 100gf |
| Contact Rating | 50mA at 15VDC |
| IP Rating | - |
| Switch, Tactile, Spst, 50Ma, 15Vdc | Newark Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, TL3315, SPST-NO, OFF-(ON), TOP ACTUATED, 0.05A, 15VDC, GULL WIN | RS Americas |
| TL3315 Series SPST 1 N Round Button J-Bend SMT Low Profile Tactile Switch | Future Electronics |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedSnap Dome, Surface Mount | Relay Specialties |
| P010336 | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL3315NF100Q?
Additional datasheets, footprints and schematics for TL3315NF100Q are listed on our Part Details page. You can also find images and similar parts to TL3315NF100Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3315NF100Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3315NF100Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3315NF100Q fall under?
The TL3315NF100Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3315NF100Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3315NF100Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL3315NF100Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3315NF100Q have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Future Electronics and Relay Specialties have stock available or on a lead time for TL3315NF100Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3315NF100Q often in real-time on the comparison pages.
What if I can't find stock of TL3315NF100Q?
You can fill out our help required form which you can use to request a quote for TL3315NF100Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.