| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.18
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.33
|
0
in stock
|
Buy Now |
|
TME
from US$0.29
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.32
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.24
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.29
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.18
|
0
in stock
|
Buy Now |
| Buy Now |
| Tactile Switch, 0.05A, 12Vdc, Smd, 100Gf | Newark Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL3313 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
| P010440 | Heilind Americas |
| TACTILE SWITCH, 0.05A, 12VDC, SMD, 100GF | Farnell |
Where can I find additional details, specifications and documents for a TL3313AF100QG?
Additional datasheets, footprints and schematics for TL3313AF100QG are listed on our Part Details page. You can also find images and similar parts to TL3313AF100QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3313AF100QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3313AF100QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3313AF100QG fall under?
The TL3313AF100QG is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to TL3313AF100QG when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3313AF100QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3313AF100QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3313AF100QG have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Americas have stock available or on a lead time for TL3313AF100QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3313AF100QG often in real-time on the comparison pages.
What if I can't find stock of TL3313AF100QG?
You can fill out our help required form which you can use to request a quote for TL3313AF100QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.