| Status: | Unknown |
|---|---|
| Series: | TL3312 Series |
| RoHS: | Unknown |
Prices starting from US$0.17
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.29
|
0
in stock
|
Buy Now |
|
TME
from US$0.25
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.28
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.22
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.22
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.17
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3312 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 235gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Tactile Sw, Spst-No-Dm, 0.05A/12V, 235Gf | Newark Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, SMD (SMT) TAB, TL3312 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedSnap Dome, Surface Mount | Relay Specialties |
| N301202 | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL3312NF235Q?
Additional datasheets, footprints and schematics for TL3312NF235Q are listed on our Part Details page. You can also find images and similar parts to TL3312NF235Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3312NF235Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3312NF235Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3312NF235Q fall under?
The TL3312NF235Q is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to TL3312NF235Q when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3312NF235Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL3312NF235Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3312NF235Q have stock available?
Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for TL3312NF235Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3312NF235Q often in real-time on the comparison pages.
What if I can't find stock of TL3312NF235Q?
You can fill out our help required form which you can use to request a quote for TL3312NF235Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.