| Status: | Unknown |
|---|---|
| Series: | TL3305 Series |
| RoHS: | Unknown |
Prices starting from US$0.08
| Distributor | Stock | ||
|---|---|---|---|
|
Heilind Electronics
from US$0.10
|
10,500
in stock
|
Buy Now |
|
Newark Electronics
from US$0.15
|
7,351
in stock
|
Buy Now |
|
TME
from US$0.11
|
3,978
in stock
|
Buy Now |
|
PUI
-
|
10,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.09
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.13
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.10
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.08
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.08
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3305 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| P010468 | Heilind Electronics |
| Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf | Newark Electronics |
| Microswitch TACT | TME |
| TL3305A Series SPST 12 V 4.5 x 4.5 mm 160 gf Top Actuated SMT Tactile Switch | Future Electronics |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a TL3305AF160QG?
Additional datasheets, footprints and schematics for TL3305AF160QG are listed on our Part Details page. You can also find images and similar parts to TL3305AF160QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3305AF160QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3305AF160QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3305AF160QG fall under?
The TL3305AF160QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3305AF160QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3305AF160QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3305AF160QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3305AF160QG have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TME, PUI and Future Electronics have stock available or on a lead time for TL3305AF160QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3305AF160QG often in real-time on the comparison pages.
What if I can't find stock of TL3305AF160QG?
You can fill out our help required form which you can use to request a quote for TL3305AF160QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.