| Status: | Unknown |
|---|---|
| Series: | TL3304 Series |
| RoHS: | Unknown |
Prices starting from US$0.16
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$0.30
|
7,500
in stock
|
Buy Now |
|
Newark Electronics
from US$0.16
|
120
in stock
|
Buy Now |
|
Ozdisan
from US$1.11
|
1
in stock
|
Buy Now |
|
Future Electronics
from US$0.38
|
0
in stock
|
Buy Now |
|
TME
from US$0.50
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.43
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.46
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.35
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3304 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL3304 SERIES | RS Americas |
| Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf | Newark Electronics |
| TL3304 Series SPST 1.6 N Round Button Gull Wing Surface Mount Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
| P010538 PSHBUTTN SWITCH | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL3304AF160QG?
Additional datasheets, footprints and schematics for TL3304AF160QG are listed on our Part Details page. You can also find images and similar parts to TL3304AF160QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3304AF160QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3304AF160QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3304AF160QG fall under?
The TL3304AF160QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3304AF160QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3304AF160QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3304AF160QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3304AF160QG have stock available?
Authorised distributors including RS Americas, Newark Electronics, Ozdisan, Future Electronics and TME have stock available or on a lead time for TL3304AF160QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3304AF160QG often in real-time on the comparison pages.
What if I can't find stock of TL3304AF160QG?
You can fill out our help required form which you can use to request a quote for TL3304AF160QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.