| Status: | Unknown |
|---|---|
| Series: | TL3302 Series |
| RoHS: | Unknown |
Prices starting from US$0.32
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.54
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.38
|
0
in stock
|
Buy Now |
|
TME
from US$0.46
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.55
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.42
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.52
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.32
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3302 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Rectangular Button |
| Actuating Force | 130gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Tactile Sw, Spst-No, 0.05A, 12Vdc, 130Gf | Newark Electronics |
| TL3300 Series SPST 130 g 4.3 mm Top Actuated Rectangular SMT Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, J-LEAD, TL3302 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRectangular Button, SMT | Relay Specialties |
| P020328 | Heilind Americas |
| TACTILE SW, SPST-NO, 0.05A, 12VDC, 130GF | Farnell |
Where can I find additional details, specifications and documents for a TL3302AF130QJ?
Additional datasheets, footprints and schematics for TL3302AF130QJ are listed on our Part Details page. You can also find images and similar parts to TL3302AF130QJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3302AF130QJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3302AF130QJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3302AF130QJ fall under?
The TL3302AF130QJ is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3302AF130QJ when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3302AF130QJ you can contact the distributor directly for product support, shipping queries etc.
Is the TL3302AF130QJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3302AF130QJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL3302AF130QJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3302AF130QJ often in real-time on the comparison pages.
What if I can't find stock of TL3302AF130QJ?
You can fill out our help required form which you can use to request a quote for TL3302AF130QJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.