| Status: | Unknown |
|---|---|
| Series: | TL3302 Series |
| RoHS: | Unknown |
Prices starting from US$0.25
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.43
|
275
in stock
|
Buy Now |
|
Future Electronics
from US$0.30
|
0
in stock
|
Buy Now |
|
TME
from US$0.45
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.44
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.39
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.34
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.25
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3302 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Rectangular Button |
| Actuating Force | 130gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Tactile Sw, Spst-No, 0.05A, 12Vdc, 130Gf | Newark Electronics |
| TL3302 Series SPST 1.8 N Rectangular Button Gull Wing SMT Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL3302 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRectangular Button, SMT | Relay Specialties |
| P020332 | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL3302AF130QG?
Additional datasheets, footprints and schematics for TL3302AF130QG are listed on our Part Details page. You can also find images and similar parts to TL3302AF130QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3302AF130QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3302AF130QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3302AF130QG fall under?
The TL3302AF130QG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TL3302AF130QG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3302AF130QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3302AF130QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3302AF130QG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL3302AF130QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3302AF130QG often in real-time on the comparison pages.
What if I can't find stock of TL3302AF130QG?
You can fill out our help required form which you can use to request a quote for TL3302AF130QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.