| Status: | Unknown |
|---|---|
| Series: | TL3301 Series |
| RoHS: | Unknown |
Prices starting from US$0.13
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$0.14
|
10,500
in stock
|
Buy Now |
|
element14
from US$0.33
|
190
in stock
|
Buy Now |
|
Farnell
from US$0.30
|
190
in stock
|
Buy Now |
|
TME
from US$0.29
|
147
in stock
|
Buy Now |
|
Newark Electronics
from US$0.18
|
82
in stock
|
Buy Now |
|
Future Electronics
from US$0.15
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.17
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.13
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3301 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| TACTILE SW, SPST-NO-DM, 0.05A/12V, 160GF | element14 |
| Microswitch TACT | TME |
| Tactile Sw, Spst-No-Dm, 0.05A/12V, 160Gf | Newark Electronics |
| TL3301 Series SPST 1.6 N Round Button Gull Wing Surface Mount Tactile Switch | Future Electronics |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
| J100502 0.05A 12V | Heilind Americas |
Where can I find additional details, specifications and documents for a TL3301CF160QG?
Additional datasheets, footprints and schematics for TL3301CF160QG are listed on our Part Details page. You can also find images and similar parts to TL3301CF160QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3301CF160QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3301CF160QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3301CF160QG fall under?
The TL3301CF160QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3301CF160QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3301CF160QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL3301CF160QG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3301CF160QG have stock available?
Authorised distributors including RS Americas, element14, Farnell, TME and Newark Electronics have stock available or on a lead time for TL3301CF160QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3301CF160QG often in real-time on the comparison pages.
What if I can't find stock of TL3301CF160QG?
You can fill out our help required form which you can use to request a quote for TL3301CF160QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.