| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.08
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$3.70
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$2.55
|
0
in stock
|
Buy Now |
|
TME
from US$3.26
|
0
in stock
|
Buy Now |
|
RS Americas
from US$4.13
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$3.29
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.35
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.08
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Terminals | SMD |
|---|---|
| Illumination | Illuminated |
| Product Range | - |
| Contact Current Max | 50mA |
| Contact Voltage DC Nom | 12V |
| Operating Force | 160gf |
| Actuation Type | Top |
| Colour | Red |
| Tactile Sw, Spst-No-Dm, 0.05A/12V, 160Gf | Newark Electronics |
| TL3210 Series SPST 1.6 N Red Plunger Gull Wing Surface Mount Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL3210 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, IlluminatedPlunger for Cap, Surface Mount | Relay Specialties |
| TL3210AF160RQ | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL3210AF160RQ?
Additional datasheets, footprints and schematics for TL3210AF160RQ are listed on our Part Details page. You can also find images and similar parts to TL3210AF160RQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3210AF160RQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3210AF160RQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3210AF160RQ fall under?
The TL3210AF160RQ is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL3210AF160RQ when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3210AF160RQ you can contact the distributor directly for product support, shipping queries etc.
Is the TL3210AF160RQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3210AF160RQ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL3210AF160RQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3210AF160RQ often in real-time on the comparison pages.
What if I can't find stock of TL3210AF160RQ?
You can fill out our help required form which you can use to request a quote for TL3210AF160RQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.