| Status: | Unknown |
|---|---|
| Series: | TL3145 Series |
| RoHS: | Unknown |
Prices starting from US$0.15
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.28
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.18
|
0
in stock
|
Buy Now |
|
TME
from US$0.26
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.28
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.19
|
0
in stock
|
Buy Now |
|
Farnell
from US$0.27
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.15
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3145 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Surface Mount |
| Actuator Style | Round Button |
| Actuating Force | 260gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | IP67 |
| Tactile Switch, 0.05A, 12Vdc, Smd, 260Gf | Newark Electronics |
| TL3145 Series 50 mA 12 V SPST-NO Off-Mom Surface Mount Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TL3145BF260QJ | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, 0.05A @ 12VDCStandard, Surface Mount | Relay Specialties |
| TACTILE SWITCH, 0.05A, 12VDC, SMD, 260GF | Farnell |
Where can I find additional details, specifications and documents for a TL3145BF260QJ?
Additional datasheets, footprints and schematics for TL3145BF260QJ are listed on our Part Details page. You can also find images and similar parts to TL3145BF260QJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3145BF260QJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3145BF260QJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3145BF260QJ you can contact the distributor directly for product support, shipping queries etc.
Is the TL3145BF260QJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3145BF260QJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL3145BF260QJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3145BF260QJ often in real-time on the comparison pages.
What if I can't find stock of TL3145BF260QJ?
You can fill out our help required form which you can use to request a quote for TL3145BF260QJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.