| Status: | Unknown |
|---|---|
| Series: | TL3145 Series |
| RoHS: | Unknown |
Prices starting from US$0.13
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.22
|
528
in stock
|
Buy Now |
|
Newark Electronics
from US$0.13
|
525
in stock
|
Buy Now |
|
Future Electronics
from US$0.17
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.27
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.22
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.19
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.15
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL3145 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Surface Mount |
| Actuator Style | Round Button |
| Actuating Force | 180gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | IP67 |
| Microswitch TACT | TME |
| Tactile Switch, 0.05A, 12Vdc, Smd, 180Gf | Newark Electronics |
| TL3145 Series 50mA 12VDC 3.5mm Height 180gf J lead Surface Mount Tactile Switch | Future Electronics |
| TL3145AF180QJ | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, 0.05A @ 12VDCStandard, Surface Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a TL3145AF180QJ?
Additional datasheets, footprints and schematics for TL3145AF180QJ are listed on our Part Details page. You can also find images and similar parts to TL3145AF180QJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3145AF180QJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3145AF180QJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3145AF180QJ you can contact the distributor directly for product support, shipping queries etc.
Is the TL3145AF180QJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3145AF180QJ have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TL3145AF180QJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3145AF180QJ often in real-time on the comparison pages.
What if I can't find stock of TL3145AF180QJ?
You can fill out our help required form which you can use to request a quote for TL3145AF180QJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.