Comparator Type | Precision |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 7.8ns |
Supply Voltage Range | 5V to ± 5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 3016 |
IC Generic Number | 3016 |
IC Temperature Range | Commercial |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | TTL |
Supply Current | 10.6mA |
Termination Type | Surface Mount Device |
High speed, precision comparator with differential output | Texas Instruments |
IC, COMPARATOR, SMD, 3016, SOIC8 | element14 |
Ic, Comparator, Smd, 3016, Soic8 | Newark Electronics |
SMT TUBE | Component Electronics |
High Speed Comp | Mouser Electronics |
Where can I find additional details, specifications and documents for a TL3016CD .?
Additional datasheets, footprints and schematics for TL3016CD . are listed on our Part Details page. You can also find images and similar parts to TL3016CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3016CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3016CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3016CD . fall under?
The TL3016CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL3016CD . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3016CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL3016CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3016CD . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TL3016CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3016CD . often in real-time on the comparison pages.
What if I can't find stock of TL3016CD .?
You can fill out our help required form which you can use to request a quote for TL3016CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.