Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$119.00
|
1
in stock
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Double Banana Plug, Shrouded |
Voltage Rating | 1kV |
Current Rating | 500mA |
RoHS Compliant | Yes |
Test Lead Set, 1Kv, 0.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a TL2X4W-PTII?
Additional datasheets, footprints and schematics for TL2X4W-PTII are listed on our Part Details page. You can also find images and similar parts to TL2X4W-PTII on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2X4W-PTII on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2X4W-PTII price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2X4W-PTII fall under?
The TL2X4W-PTII is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to TL2X4W-PTII when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2X4W-PTII you can contact the distributor directly for product support, shipping queries etc.
Is the TL2X4W-PTII RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2X4W-PTII have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL2X4W-PTII.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2X4W-PTII often in real-time on the comparison pages.
What if I can't find stock of TL2X4W-PTII?
You can fill out our help required form which you can use to request a quote for TL2X4W-PTII from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.