TL2BR018F Resistors by TE Connectivity

CURRENT SENSE RES 0R018 1% 250 MW

Status: Unknown
Series: TL Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
4,300 units
Buy Now
Logo for Newark Electronics Newark Electronics
4,300 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
3,780 units
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.018ohm
Product Range TL Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Element Material Metal Film
Temperature Coefficient ± 75ppm/°C
Automotive Qualification Standard -
External Length / Height 0.6mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 170°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +170°C
Resistor Mounting Surface Mount Device
Temperature Coeff. + 75ppm/°C
Temperature Coeff. - 75ppm/°C
Tolerance + 1%
Tolerance - 1%

Alternative Descriptions

CURRENT SENSE RES, 0R018, 1%, 250 MW | Farnell
SMD Current Sense Resistors, TL Series, 0.018 ohm, 250 mW, - 1%, 1206 [3216 Metric] | Newark Electronics
Special Order: TL2B R018 1% Resistance Value: .018 Ω Element Type: Foil Resistor Type: Low Ohmic Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 0.018 Ω Foil Low Ohmic Resistor 1 % | Metal Chip Resistor: Current Sense | Part Number: TL2BR018F | Internal Number: 1625826-2 | TE Connectivity | TE Store
Res Metal Foil 1206 0.018 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD | Avnet America

More Parts in Resistors - Fixed Value


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL2BR018F?

Additional datasheets, footprints and schematics for TL2BR018F are listed on our Part Details page. You can also find images and similar parts to TL2BR018F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL2BR018F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2BR018F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL2BR018F fall under?

The TL2BR018F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to TL2BR018F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL2BR018F you can contact the distributor directly for product support, shipping queries etc.

Is the TL2BR018F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL2BR018F have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and TE Store have stock available or on a lead time for TL2BR018F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL2BR018F often in real-time on the comparison pages.

What if I can't find stock of TL2BR018F?

You can fill out our help required form which you can use to request a quote for TL2BR018F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay