Status: | Unknown |
---|---|
Series: | TL Series |
RoHS: | Unknown |
Resistance | 0.015ohm |
---|---|
Product Range | TL Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 0.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +170°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 75ppm/°C |
Temperature Coeff. - | 75ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Smd Current Sense Resistors, Tl Series, 0.015 Ohm, 250 Mw, - 1%, 1206 [3216 Metric] Rohs Compliant: Yes |Cgs Te Connectivity TL2BR015F | Newark Electronics |
CURRENT SENSE RES, 0R015, 1%, 250 MW | element14 |
Resistor, Metal Film, Res 0.015 Ohms, Pwr-Rtg 0.25 W, Tol 1%, SMT, 1206 | TE Connectivity TL2BR015F | RS Americas |
Special Order: TL2B R015 1% Metal Chip Resistor: Current Sense | Part Number: TL2BR015F | Internal Number: 1625826-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a TL2BR015F?
Additional datasheets, footprints and schematics for TL2BR015F are listed on our Part Details page. You can also find images and similar parts to TL2BR015F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2BR015F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2BR015F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2BR015F fall under?
The TL2BR015F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to TL2BR015F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2BR015F you can contact the distributor directly for product support, shipping queries etc.
Is the TL2BR015F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2BR015F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for TL2BR015F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2BR015F often in real-time on the comparison pages.
What if I can't find stock of TL2BR015F?
You can fill out our help required form which you can use to request a quote for TL2BR015F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.