Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 5.5V |
---|---|
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2843 |
Controller Type | PWM |
Input Voltage Max | 5V |
Operating Temperature Range | -40°C to +85°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Supply Voltage Range | 12V to 25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TL2843D-8?
Additional datasheets, footprints and schematics for TL2843D-8 are listed on our Part Details page. You can also find images and similar parts to TL2843D-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2843D-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2843D-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2843D-8 fall under?
The TL2843D-8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL2843D-8 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2843D-8 you can contact the distributor directly for product support, shipping queries etc.
Is the TL2843D-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2843D-8 have stock available?
There is no stock from authorised distributors for TL2843D-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2843D-8 often in real-time on the comparison pages.
What if I can't find stock of TL2843D-8?
You can fill out our help required form which you can use to request a quote for TL2843D-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.