Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.53
Test Connector Type A | 4mm Right Angle Banana Plug, Shrouded |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black, Red |
RoHS Compliant | Yes |
SureGrip(TM) TL222 silicone testlead set | RS |
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A | Newark Electronics |
Test Lead, Silicone, 600 (CAT IV), 1000 (CAT III) V, 10 A, Red, Black, 1.5 m | Fluke TL222 | RS Americas |
Fluke Test lead set with banana plugs, Banana Plug, 4 mm, 90° / Banana Plug, 4 mm, 90°, 1.5m, Black, Red | Distrelec |
Test Lead, Cat III - 1000V, Cat IV - 600V, 10A, 60.00 in. L, Right-Angle Connector End | Carlton-Bates |
Where can I find additional details, specifications and documents for a TL222?
Additional datasheets, footprints and schematics for TL222 are listed on our Part Details page. You can also find images and similar parts to TL222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL222 fall under?
The TL222 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to TL222 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL222 you can contact the distributor directly for product support, shipping queries etc.
Is the TL222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL222 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Carlton-Bates have stock available or on a lead time for TL222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL222 often in real-time on the comparison pages.
What if I can't find stock of TL222?
You can fill out our help required form which you can use to request a quote for TL222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.