| Status: | Unknown |
|---|---|
| Series: | TL2201 Series |
| RoHS: | Compliant |
Prices starting from US$0.35
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$0.35
|
2,805
in stock
|
Buy Now |
|
TME
from US$0.49
|
2,266
in stock
|
Buy Now |
|
Newark Electronics
from US$0.71
|
1,448
in stock
|
Buy Now |
|
element14
from US$0.79
|
1,448
in stock
|
Buy Now |
|
Farnell
from US$0.70
|
1,448
in stock
|
Buy Now |
|
Future Electronics
from US$0.44
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.51
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.37
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL2201 Series |
|---|---|
| Contact Configuration | DPDT |
| Pushbutton Actuator Style | Plunger for Cap |
| Contact Current DC Max | 100mA |
| Contact Voltage VDC | 30V |
| RoHS Compliant | Yes |
| PUSHBUTTON SWITCH, TL2201, DPDT, ON-ON, PLUNGER FOR CAP, 100MA, 30VDC, PC PIN | RS Americas |
| Switch: push-button | TME |
| Pushbutton Sw, Dpdt-Db, 0.1A, 30Vdc, Th Rohs Compliant: Yes |E-Switch TL2201EEYA | Newark Electronics |
| PUSHBUTTON SW, DPDT-DB, 0.1A, 30VDC, TH | element14 |
| TL Series DPDT Latching Through Hole Sub-Miniature Pushbutton Switch | Future Electronics |
| Pushbutton Switch, StandardThrough Hole, DPDTPlunger for Cap | Relay Specialties |
| P010354 PUSHBUTTON | Heilind Americas |
Where can I find additional details, specifications and documents for a TL2201EEYA?
Additional datasheets, footprints and schematics for TL2201EEYA are listed on our Part Details page. You can also find images and similar parts to TL2201EEYA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2201EEYA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2201EEYA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2201EEYA fall under?
The TL2201EEYA is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to TL2201EEYA when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2201EEYA you can contact the distributor directly for product support, shipping queries etc.
Is the TL2201EEYA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL2201EEYA have stock available?
Authorised distributors including RS Americas, TME, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL2201EEYA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2201EEYA often in real-time on the comparison pages.
What if I can't find stock of TL2201EEYA?
You can fill out our help required form which you can use to request a quote for TL2201EEYA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.