| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Test Connector Type A | Test Tip Probe |
|---|---|
| Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
| Voltage Rating | 1kV |
| Current Rating | 10A |
| Insulator Colour | Black, Red |
| RoHS Compliant | Yes |
| TL175E TwistGuard Test Leads | RS |
| Test leads | TME |
| Test Lead Set, Black, Red, 1Kv, 10A | Newark Electronics |
| TWISTGUARDTM TEST LEADS, 2MM DIA PROBE TIPS WITH 4MM ADAPTERS | RS Americas |
Where can I find additional details, specifications and documents for a TL175E?
Additional datasheets, footprints and schematics for TL175E are listed on our Part Details page. You can also find images and similar parts to TL175E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL175E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL175E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL175E fall under?
The TL175E is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to TL175E when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL175E you can contact the distributor directly for product support, shipping queries etc.
Is the TL175E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL175E have stock available?
Authorised distributors including RS, TME, Newark Electronics and RS Americas have stock available or on a lead time for TL175E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL175E often in real-time on the comparison pages.
What if I can't find stock of TL175E?
You can fill out our help required form which you can use to request a quote for TL175E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.