Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.42
|
528
in stock
|
Buy Now | |
Distrelec
from US$46.58
|
105
in stock
|
Buy Now | |
TestEquity
from US$44.47
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$45.99
|
62
in stock
|
Buy Now | |
RS Americas
from US$42.38
|
41
in stock
|
Buy Now | |
Carlton-Bates
from US$51.40
|
20
in stock
|
Buy Now | |
Jameco Electronics
from US$45.99
|
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black, Red |
RoHS Compliant | Yes |
TL175 Test Lead Set | RS |
Fluke Test Lead Kit 10A Black, Red | Distrelec |
Test Lead Set, Black, Red, 1Kv, 10A | Newark Electronics |
Test Lead With Twist Guard, 4mm Shrouded Inputs, CAT3 1000 V, TwistGuard Series | Fluke TL175 | RS Americas |
Test Lead, Cat III - 1000V 10A, 60.00 in. L, Probe, Adjustable Tip Shroud End | Carlton-Bates |
TEST LEADS W/ ADJUSTABLE TIP LENGTH,UNIVERSAL PLUGS | Jameco Electronics |
Where can I find additional details, specifications and documents for a TL175?
Additional datasheets, footprints and schematics for TL175 are listed on our Part Details page. You can also find images and similar parts to TL175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL175 fall under?
The TL175 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to TL175 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL175 you can contact the distributor directly for product support, shipping queries etc.
Is the TL175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL175 have stock available?
Authorised distributors including RS, Distrelec, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for TL175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL175 often in real-time on the comparison pages.
What if I can't find stock of TL175?
You can fill out our help required form which you can use to request a quote for TL175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.