No. of Channels | 4 Channel, 4Channels |
---|---|
Data Rate | 3Mbps |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | LQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 754 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V 4.5V to 5.5V |
UART Features | Transmit / Receive FIFO Buffer |
SMT TRAY | Component Electronics |
UART 4-CH 64Byte FIFO 3.3V/5V 80-Pin | Euro-Tech |
UART 4-CH 64Byte FIFO 3.3V/5V 80-Pin LQFP | Component Sense |
IC QUAD UART W/FIFO 80-LQFP | Schukat Electronic |
Quad UART with 64-Byte FIFO | Texas Instruments |
Quad UART With 64-By te FIFO | Mouser Electronics |
Uart, Quad, 54B Fifo, 80Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TL16C754BPN .?
Additional datasheets, footprints and schematics for TL16C754BPN . are listed on our Part Details page. You can also find images and similar parts to TL16C754BPN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C754BPN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C754BPN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C754BPN . fall under?
The TL16C754BPN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C754BPN . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C754BPN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C754BPN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C754BPN . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TL16C754BPN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C754BPN . often in real-time on the comparison pages.
What if I can't find stock of TL16C754BPN .?
You can fill out our help required form which you can use to request a quote for TL16C754BPN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.