Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Data Rate | 3Mbps |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive Dual UART With 64-Byte FIFO | Texas Instruments |
Uart, Aec-Q100, Dual, 3Mbps, 5.5V, Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TL16C752DPFBRQ1 .?
Additional datasheets, footprints and schematics for TL16C752DPFBRQ1 . are listed on our Part Details page. You can also find images and similar parts to TL16C752DPFBRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C752DPFBRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C752DPFBRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C752DPFBRQ1 . fall under?
The TL16C752DPFBRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C752DPFBRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C752DPFBRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C752DPFBRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C752DPFBRQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL16C752DPFBRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C752DPFBRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TL16C752DPFBRQ1 .?
You can fill out our help required form which you can use to request a quote for TL16C752DPFBRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.