TL16C752BPTR Semiconductors - ICs by Texas Instruments

ASYNC COMM ELEMENT 3MBPS LQFP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Channels 2 Channel, 2Channels
Data Rate 3Mbps
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Interface Case Style LQFP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL16C752BPTR?

Additional datasheets, footprints and schematics for TL16C752BPTR are listed on our Part Details page. You can also find images and similar parts to TL16C752BPTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL16C752BPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C752BPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL16C752BPTR fall under?

The TL16C752BPTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TL16C752BPTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C752BPTR you can contact the distributor directly for product support, shipping queries etc.

Is the TL16C752BPTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL16C752BPTR have stock available?

There is no stock from authorised distributors for TL16C752BPTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL16C752BPTR often in real-time on the comparison pages.

What if I can't find stock of TL16C752BPTR?

You can fill out our help required form which you can use to request a quote for TL16C752BPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay