Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$12.92
|
-
|
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Data Rate | 1Mbps |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | LCC |
No. of Pins | 68Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Quad UART with 16-Byte FIFOs | Texas Instruments |
Where can I find additional details, specifications and documents for a TL16C554IFN?
Additional datasheets, footprints and schematics for TL16C554IFN are listed on our Part Details page. You can also find images and similar parts to TL16C554IFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C554IFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C554IFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C554IFN fall under?
The TL16C554IFN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C554IFN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C554IFN you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C554IFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C554IFN have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL16C554IFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C554IFN often in real-time on the comparison pages.
What if I can't find stock of TL16C554IFN?
You can fill out our help required form which you can use to request a quote for TL16C554IFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.