| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Channels | 4 Channel, 4Channels |
|---|---|
| Data Rate | 1Mbps |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Interface Case Style | LCC |
| No. of Pins | 68Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 16 |
| Clock Frequency | 8MHz |
| IC Generic Number | 16C554 |
| Logic Function Number | 16C554 |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Surface Mount Device |
| UART Type | Asynchronous |
| IC: interface | TME |
Where can I find additional details, specifications and documents for a TL16C554FN .?
Additional datasheets, footprints and schematics for TL16C554FN . are listed on our Part Details page. You can also find images and similar parts to TL16C554FN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C554FN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C554FN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C554FN . fall under?
The TL16C554FN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C554FN . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C554FN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C554FN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C554FN . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for TL16C554FN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C554FN . often in real-time on the comparison pages.
What if I can't find stock of TL16C554FN .?
You can fill out our help required form which you can use to request a quote for TL16C554FN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.