No distributors results available
View Full Pricing & Stock ComparisonTx FIFO Trigger Levels(#) | N/A |
---|---|
Rx FIFO trigger levels(#) | 4 |
Rating | Military |
Baud rate (max) at Vcc = 1.8 V & with 16X sampling(Mbps) | N/A |
Baud rate (max) at Vcc = 2.5 V & with 16X sampling(Mbps) | N/A |
Auto RTS/CTS | No |
Operating temperature range(C) | -55 to 125 |
Operating voltage(V) | 5 |
CPU interface | X86 |
Baud rate (max) at Vcc = 5.0 V & with 16X sampling(Mbps) | 1 |
Programmable FIFO trigger levels | No |
Package Group | CFP|68 |
FIFOs(bytes) | 16 |
Number of channels(#) | 2 |
Baud rate (max) at Vcc = 3.3 V & with 16X sampling(Mbps) | N/A |
Where can I find additional details, specifications and documents for a TL16C552AM?
Additional datasheets, footprints and schematics for TL16C552AM are listed on our Part Details page. You can also find images and similar parts to TL16C552AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C552AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C552AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C552AM fall under?
The TL16C552AM is listed under Semiconductors > Analog and Mixed-Signal > Interface > UART.
Can I view similar or alternative parts?
You can view similar parts to TL16C552AM when available in the UART range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C552AM you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C552AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C552AM have stock available?
There is no stock from authorised distributors for TL16C552AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C552AM often in real-time on the comparison pages.
What if I can't find stock of TL16C552AM?
You can fill out our help required form which you can use to request a quote for TL16C552AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.