No. of Channels | 1 Channel, 1Channels |
---|---|
Data Rate | 1Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LCC |
No. of Pins | 44Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 16 |
Control Interface | Parallel Serial |
Line Bus Drive Receive Transceiver Type | Transceiver |
No. of I/O's | 16I/O's |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 3V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
UART 1-CH 16Byte FIFO 3.3V/5V 44-Pin PLCC | Component Sense |
IC ASYNC COMM ELEMENT 44-PIN PLCC | Dan-Mar Components |
PLCC TUBE | Component Electronics |
ICUART 1-CH 16Byte FIFO 3.3V/5V 44-Pin | Euro-Tech |
1xUART+16B-FIFO 1Mb/s PLCC44 | Schukat Electronic |
UART 1-CH 16Byte FIFO 3.3V/5V 44-Pin PLCC Tube | Avnet America |
Ic, Async Comm Element | Newark Electronics |
Where can I find additional details, specifications and documents for a TL16C550CFN .?
Additional datasheets, footprints and schematics for TL16C550CFN . are listed on our Part Details page. You can also find images and similar parts to TL16C550CFN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL16C550CFN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL16C550CFN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL16C550CFN . fall under?
The TL16C550CFN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL16C550CFN . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL16C550CFN . you can contact the distributor directly for product support, shipping queries etc.
Is the TL16C550CFN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL16C550CFN . have stock available?
There is no stock from authorised distributors for TL16C550CFN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL16C550CFN . often in real-time on the comparison pages.
What if I can't find stock of TL16C550CFN .?
You can fill out our help required form which you can use to request a quote for TL16C550CFN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.