Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | TL145406 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Data Rate | 120Kbps |
Line Bus Drive Receive Transceiver Type | RS-232 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 13.2mA |
Supply Voltage Range | 4.5V to 15V |
Termination Type | Through Hole |
Ic, Transceiver, 16-Dip | Newark Electronics |
Triple RS-232 Drivers/Receivers | Texas Instruments |
Where can I find additional details, specifications and documents for a TL145406N?
Additional datasheets, footprints and schematics for TL145406N are listed on our Part Details page. You can also find images and similar parts to TL145406N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL145406N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL145406N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL145406N fall under?
The TL145406N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL145406N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL145406N you can contact the distributor directly for product support, shipping queries etc.
Is the TL145406N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL145406N have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL145406N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL145406N often in real-time on the comparison pages.
What if I can't find stock of TL145406N?
You can fill out our help required form which you can use to request a quote for TL145406N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.