No distributors results available
View Full Pricing & Stock ComparisonIout/Iz(Max)(mA) | 100 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Initial accuracy(Max)(%) | 0.4 |
Rating | Military |
VO adj(Min)(V) | 2.5 |
Iz for regulation(Min)(uA) | 450 |
VO adj(Max)(V) | 36 |
Pin/package | 20LCCC, 8CDIP |
Temp Coeff(Typ)(ppm/ degree C) | 23 |
Temp Coeff(Max)(ppm/ degree C) | 114 |
Operating temperature range(C) | -55 to 125 |
Reference voltage | Adjustable |
Package Group | CDIP|8,LCCC|20 |
Where can I find additional details, specifications and documents for a TL1431M?
Additional datasheets, footprints and schematics for TL1431M are listed on our Part Details page. You can also find images and similar parts to TL1431M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431M fall under?
The TL1431M is listed under Semiconductors > Analog and Mixed-Signal > Power management > Voltage references > Shunt voltage references.
Can I view similar or alternative parts?
You can view similar parts to TL1431M when available in the Shunt voltage references range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431M you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431M have stock available?
There is no stock from authorised distributors for TL1431M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431M often in real-time on the comparison pages.
What if I can't find stock of TL1431M?
You can fill out our help required form which you can use to request a quote for TL1431M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.