Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Iout/Iz(Max)(mA) | 100 |
---|---|
Initial accuracy(Max)(%) | 0.4 |
Rating | Space |
VO adj(Min)(V) | 2.5 |
Iz for regulation(Min)(uA) | 450 |
VO adj(Max)(V) | 36 |
Pin/package | 10CFP, 8CDIP |
Temp Coeff(Typ)(ppm/ degree C) | 23 |
Temp Coeff(Max)(ppm/ degree C) | 114 |
Operating temperature range(C) | -55 to 125 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP) |
Reference voltage | Adjustable |
Package Group | CDIP|8,CFP|10 |
Where can I find additional details, specifications and documents for a TL1431-SP?
Additional datasheets, footprints and schematics for TL1431-SP are listed on our Part Details page. You can also find images and similar parts to TL1431-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431-SP fall under?
The TL1431-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Voltage references > Shunt voltage references.
Can I view similar or alternative parts?
You can view similar parts to TL1431-SP when available in the Shunt voltage references range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431-SP have stock available?
There is no stock from authorised distributors for TL1431-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431-SP often in real-time on the comparison pages.
What if I can't find stock of TL1431-SP?
You can fill out our help required form which you can use to request a quote for TL1431-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.