| Status: | Unknown |
|---|---|
| Series: | TL1265 Series |
| RoHS: | Unknown |
Prices starting from US$0.98
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$1.50
|
1,000
in stock
|
Buy Now |
|
Newark Electronics
from US$1.52
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$1.25
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.81
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.58
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$1.63
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.98
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL1265 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 12VDC |
| Microswitch TACT | TME |
| Tactile Sw, Spst-No-Dm, 0.05A/12V, 160Gf | Newark Electronics |
| TL1265 Series Ø5 mm Round Extended Transparent Lens Black Cap Tactile Switch | Future Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, PC PIN, TL1265 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRound Button, Through Hole | Relay Specialties |
| SWITCH TACTILE OFF (ON) SPST R | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL1265AQSBLK?
Additional datasheets, footprints and schematics for TL1265AQSBLK are listed on our Part Details page. You can also find images and similar parts to TL1265AQSBLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1265AQSBLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1265AQSBLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1265AQSBLK fall under?
The TL1265AQSBLK is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL1265AQSBLK when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1265AQSBLK you can contact the distributor directly for product support, shipping queries etc.
Is the TL1265AQSBLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1265AQSBLK have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for TL1265AQSBLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1265AQSBLK often in real-time on the comparison pages.
What if I can't find stock of TL1265AQSBLK?
You can fill out our help required form which you can use to request a quote for TL1265AQSBLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.