| Status: | Unknown |
|---|---|
| Series: | TL1265 Series |
| RoHS: | Unknown |
Prices starting from US$0.84
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1.23
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$1.01
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.46
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.27
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$1.20
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.84
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL1265 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 12VDC |
| Tactile Sw, Spst-No-Dm, 0.05A/12V, 160Gf | Newark Electronics |
| TL1265 Series Ø8 mm Round Flat Transparent Lens Red Cap Tactile Switch | Future Electronics |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, PC PIN, TL1265 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRound Button, Through Hole | Relay Specialties |
| TL1265AQRRED | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL1265AQRRED?
Additional datasheets, footprints and schematics for TL1265AQRRED are listed on our Part Details page. You can also find images and similar parts to TL1265AQRRED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1265AQRRED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1265AQRRED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1265AQRRED fall under?
The TL1265AQRRED is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL1265AQRRED when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1265AQRRED you can contact the distributor directly for product support, shipping queries etc.
Is the TL1265AQRRED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1265AQRRED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Relay Specialties and Heilind Electronics have stock available or on a lead time for TL1265AQRRED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1265AQRRED often in real-time on the comparison pages.
What if I can't find stock of TL1265AQRRED?
You can fill out our help required form which you can use to request a quote for TL1265AQRRED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.