| Status: | Unknown |
|---|---|
| Series: | TL1260 Series |
| RoHS: | Unknown |
Prices starting from US$2.08
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$3.13
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$2.61
|
0
in stock
|
Buy Now |
|
TME
from US$2.97
|
0
in stock
|
Buy Now |
|
RS Americas
from US$4.14
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$3.31
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.36
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.08
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Terminals | Through Hole |
|---|---|
| Illumination | Illuminated |
| Product Range | TL1260 Series |
| Contact Current Max | 50mA |
| Contact Voltage DC Nom | 12V |
| Operating Force | 160gf |
| Actuation Type | Side |
| Tactile Switch, 0.05A, 12Vdc, Th, 160Gf | Newark Electronics |
| TL1260 Series SPST 50 mA 12 VDC Blue LED Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, PC PIN, TL1260 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, IlluminatedRnd Button,Through Hole,RAngle | Relay Specialties |
| B200000 | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL1260BQRBLK?
Additional datasheets, footprints and schematics for TL1260BQRBLK are listed on our Part Details page. You can also find images and similar parts to TL1260BQRBLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1260BQRBLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1260BQRBLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1260BQRBLK fall under?
The TL1260BQRBLK is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL1260BQRBLK when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1260BQRBLK you can contact the distributor directly for product support, shipping queries etc.
Is the TL1260BQRBLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1260BQRBLK have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TME, RS Americas and Relay Specialties have stock available or on a lead time for TL1260BQRBLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1260BQRBLK often in real-time on the comparison pages.
What if I can't find stock of TL1260BQRBLK?
You can fill out our help required form which you can use to request a quote for TL1260BQRBLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.