| Status: | Unknown |
|---|---|
| Series: | TL1105 Series |
| RoHS: | Unknown |
Prices starting from US$0.16
| Distributor | Stock | ||
|---|---|---|---|
|
Heilind Electronics
from US$0.19
|
14,148
in stock
|
Buy Now |
|
Future Electronics
from US$0.18
|
7,863
in stock
|
Buy Now |
|
RS Americas
from US$0.40
|
859
in stock
|
Buy Now |
|
TME
from US$0.24
|
439
in stock
|
Buy Now |
|
Newark Electronics
from US$0.29
|
317
in stock
|
Buy Now |
|
Relay Specialties
from US$0.23
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.16
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL1105 Series |
|---|---|
| Actuator Orientation | Side Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 160gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| P010309 | Heilind Electronics |
| TL1105 Series SPST 1.6 N Round Button PC Through Hole Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| Tactile Sw, Spst-No, 0.05A, 12Vdc, 160Gf | Newark Electronics |
| Tactile Switches, SPST-NOOff-Mom, 0.05A @ 12VDCStandard, Through Hole,RAngle | Relay Specialties |
Where can I find additional details, specifications and documents for a TL1105VF160Q?
Additional datasheets, footprints and schematics for TL1105VF160Q are listed on our Part Details page. You can also find images and similar parts to TL1105VF160Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1105VF160Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1105VF160Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1105VF160Q fall under?
The TL1105VF160Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL1105VF160Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1105VF160Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL1105VF160Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1105VF160Q have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, RS Americas, TME and Newark Electronics have stock available or on a lead time for TL1105VF160Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1105VF160Q often in real-time on the comparison pages.
What if I can't find stock of TL1105VF160Q?
You can fill out our help required form which you can use to request a quote for TL1105VF160Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.