Status: | Unknown |
---|---|
Series: | TL1105 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.31
|
6,511
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.51
|
7,487
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.17
|
6,511
in stock
|
Buy Now |
![]() |
element14
from US$0.25
|
6,511
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.12
|
6,396
in stock
|
Buy Now |
![]() |
TME
from US$0.20
|
6,018
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.18
|
5,160
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.18
|
1,548
in stock
|
Buy Now |
![]() |
Relay Specialties
from US$0.16
|
-
|
Buy Now |
Buy Now |
Product Range | TL1105 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 250gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst-No-Dm, 0.05A/12V, 250Gf | Newark Electronics |
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE | element14 |
TL1105 Series SPST 2.5 N Round Button PC Through Hole Tactile Switch | Future Electronics |
Microswitch TACT | TME |
P010025 | Heilind Electronics |
Tactile Switches, SPST-NOOff-Mom, 0.05A @ 12VDCStandard, Through Hole | Relay Specialties |
Where can I find additional details, specifications and documents for a TL1105LF250Q?
Additional datasheets, footprints and schematics for TL1105LF250Q are listed on our Part Details page. You can also find images and similar parts to TL1105LF250Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1105LF250Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1105LF250Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1105LF250Q fall under?
The TL1105LF250Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL1105LF250Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1105LF250Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL1105LF250Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1105LF250Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TL1105LF250Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1105LF250Q often in real-time on the comparison pages.
What if I can't find stock of TL1105LF250Q?
You can fill out our help required form which you can use to request a quote for TL1105LF250Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.