| Status: | Unknown |
|---|---|
| Series: | TL1105 Series |
| RoHS: | Unknown |
Prices starting from US$0.13
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.14
|
12,000
in stock
|
Buy Now |
|
TME
from US$0.19
|
380
in stock
|
Buy Now |
|
Farnell
from US$0.27
|
178
in stock
|
Buy Now |
|
RS Americas
from US$0.15
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$0.18
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.15
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.13
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL1105 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | Through Hole |
| Actuator Style | Round Button |
| Actuating Force | 100gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| TL1105 Series SPST Off-Mom 12 V Top Actuator PC Through Hole Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, 0.05A, 12VDC, TH | Farnell |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, PC PIN, TL1105 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, 0.05A @ 12VDCStandard, Through Hole | Relay Specialties |
| J100019 0.05A 12V | Heilind Electronics |
Where can I find additional details, specifications and documents for a TL1105AF100Q?
Additional datasheets, footprints and schematics for TL1105AF100Q are listed on our Part Details page. You can also find images and similar parts to TL1105AF100Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1105AF100Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1105AF100Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1105AF100Q fall under?
The TL1105AF100Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL1105AF100Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1105AF100Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL1105AF100Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1105AF100Q have stock available?
Authorised distributors including Future Electronics, TME, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for TL1105AF100Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1105AF100Q often in real-time on the comparison pages.
What if I can't find stock of TL1105AF100Q?
You can fill out our help required form which you can use to request a quote for TL1105AF100Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.