No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 900kHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 32V |
Base Number | 103 |
Gain Bandwidth | 0.9MHz |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Dual OpAmp w/Interna l Reference | Mouser Electronics |
Dual, 32-V, 900-kHz, 3-mV offset voltage operational amplifier with internal reference | Texas Instruments |
Ic, Op-Amp Gp 900Khz Dual 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TL103WAID .?
Additional datasheets, footprints and schematics for TL103WAID . are listed on our Part Details page. You can also find images and similar parts to TL103WAID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL103WAID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL103WAID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL103WAID . fall under?
The TL103WAID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL103WAID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL103WAID . you can contact the distributor directly for product support, shipping queries etc.
Is the TL103WAID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL103WAID . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TL103WAID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL103WAID . often in real-time on the comparison pages.
What if I can't find stock of TL103WAID .?
You can fill out our help required form which you can use to request a quote for TL103WAID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.