TL084BCDR . Part Information
Details for TL084BCDR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy TL084BCDR Directly from Texas Instruments (24218 in stock) at $0.3240
Part Downloads

Part Specifications
No. of Amplifiers | 4 Amplifier |
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, QUAD, 3MHZ, 13V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
- Quad JFET-input low offset operational amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] TL084BCDR Operational Amplifier | Distrelec
Viewing Distributors for TL084BCDR .
Loading...
Loading Results for TL084BCDR .