Status: | Active |
---|---|
Series: | TL084AC |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,111
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
87,500
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
87,500
in stock
|
Buy Now | |
element14
from US$0.28
|
1,106
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/μs (typical) |
Product Specifications |
---|
DS0471 General purpose JFET quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics TL084ACDT. | Newark Electronics |
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America |
OP-AMP, 4MHZ, 16V/US, SOIC-14 | Farnell |
TL084 Series 36V 4 MHz General Purpose JFET Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP �18V 14-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TL084ACDT?
Additional datasheets, footprints and schematics for TL084ACDT are listed on our Part Details page. You can also find images and similar parts to TL084ACDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084ACDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084ACDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084ACDT fall under?
The TL084ACDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084ACDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084ACDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL084ACDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL084ACDT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and Future Electronics have stock available or on a lead time for TL084ACDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084ACDT often in real-time on the comparison pages.
What if I can't find stock of TL084ACDT?
You can fill out our help required form which you can use to request a quote for TL084ACDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.