Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Power |
Quad, 30-V, 3-MHz, 13-V/µs slew rate, 6-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
Opamp, 3Mhz, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a TL084ACDR?
Additional datasheets, footprints and schematics for TL084ACDR are listed on our Part Details page. You can also find images and similar parts to TL084ACDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084ACDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084ACDR fall under?
The TL084ACDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084ACDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL084ACDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL084ACDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL084ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084ACDR often in real-time on the comparison pages.
What if I can't find stock of TL084ACDR?
You can fill out our help required form which you can use to request a quote for TL084ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.