TL082IPWR Part Information
Details for TL082IPWR by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.4830 |
500 | 0.4100 |
1000 | 0.2980 |
Stock Information
Details
Part Features
- Common-Mode Input Voltage Range
- High Input Impedance: JFET Input Stage
- High Slew Rate: 13 V/u03bcs Typical
- Latch-Up-Free Operation
- Low Input Bias Current: 30 pA Typical
- Low Input Offset Current: 5 pA Typical
- Low Power Consumption: 1.4 mA/ch Typical
- Low Total Harmonic Distortion: 0.003% Typical
- Output Short-Circuit Protection
- Wide Common-Mode and Differential Voltage Ranges
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Op Amp Type | Low Bias Current |
Alternative Part Descriptions
- OP-AMP, 3MHZ, 13V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TL082IPWR?
Additional datasheets, footprints and schematics for TL082IPWR are listed in our Part Details tab. You can also find the TL082IPWR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082IPWR in the Pricing & Inventory tab next to part details. You can view TL082IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082IPWR fall under?
The TL082IPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082IPWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TL082IPWR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TL082IPWR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TL082IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082IPWR often in real-time on the comparison pages.
What if I can't find stock of TL082IPWR?
You can fill out our help required form which you can use to request a quote for TL082IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.