Status: | Active |
---|---|
Series: | TL082 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,875
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
205,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
117,039
in stock
|
Buy Now | |
element14
from US$0.38
|
117,039
in stock
|
Buy Now | |
Farnell
from US$0.38
|
74,593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
23,258
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.21
|
1,080
in stock
|
Buy Now | |
Avnet Silica
-
|
350,000
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/µs (typical) |
Product Specifications |
---|
DS0470 General purpose JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TL082 Series 36 V 4 MHz General Purpose JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
Opamp, 4Mhz, -40 To 105Deg C | Newark Electronics |
No. of Amplifiers:2 Amplifier | element14 |
OP AMP, DUAL, 4MHZ, L BIAS, 8SOIC | Farnell |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
TL082IDT,Op Amp,dual,JFET,+/-18V,SO8 N | RS |
Dual JFET Input Op-Amp, GBW 3MHz, SR 13V/us, Voff 3mV, +/-3.5÷+/-18V, -40÷85°C | Micros |
OP Amp Dual GP �18V 8-Pin SO N T/R | Avnet Silica |
ST Operational Amplifier, 4MHz, 20pA, SOIC | Distrelec |
Where can I find additional details, specifications and documents for a TL082IDT?
Additional datasheets, footprints and schematics for TL082IDT are listed on our Part Details page. You can also find images and similar parts to TL082IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082IDT fall under?
The TL082IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL082IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL082IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TL082IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082IDT often in real-time on the comparison pages.
What if I can't find stock of TL082IDT?
You can fill out our help required form which you can use to request a quote for TL082IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.