| Status: | Unknown |
|---|---|
| Series: | TL08xx Family |
| RoHS: | Unknown |
Prices starting from US$0.29
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.38
|
17,081
in stock
|
Buy Now |
|
Ozdisan
from US$0.50
|
5,474
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.47
|
2,494
in stock
|
Buy Now |
|
TME
from US$0.46
|
2,424
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.29
|
2,400
in stock
|
Buy Now |
|
Newark Electronics
from US$0.68
|
1,622
in stock
|
Buy Now |
|
Chip One Stop
from US$0.54
|
1,354
in stock
|
Buy Now |
|
Micros
from US$0.38
|
1,000
in stock
|
Buy Now |
|
Conrad
from US$0.62
|
681
in stock
|
Buy Now |
|
RS
from US$0.59
|
550
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
4,100
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 3MHz |
| Slew Rate | 13V/µs |
| Supply Voltage Range | 7V to 36V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | TL08xx Family |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 7V to 36V |
| Amplifier Type | JFET Operational |
| Device Marking | TL082CP |
| Gain Bandwidth | 3MHz |
| IC Generic Number | 082 |
| IC Temperature Range | Commercial |
| Input Offset Voltage Max | 20mV |
| Op Amp Type | High Voltage |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage + Nom | 15V |
| Texas Instruments TL082CP Bi-Fet Dual Operational Amplifier | Rapid Electronics |
| IC: operational amplifier | TME |
| 2xOp-Amp JFET +-18V 13V/us DIP8 | Schukat Electronic |
| Ic, Op Amp, Dual Jfet, Dip8 | Newark Electronics |
| Dual JFET Input Op-Amp, GBW 4MHz, SR 16V/us, Voff 3mV, +/-3÷+/-18V, 0÷70°C | Micros |
| Texas Instruments TL082CP Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| TL082CP, Operational Amplifiers | RS |
Where can I find additional details, specifications and documents for a TL082CP?
Additional datasheets, footprints and schematics for TL082CP are listed on our Part Details page. You can also find images and similar parts to TL082CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082CP fall under?
The TL082CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL082CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL082CP have stock available?
Authorised distributors including Rochester Electronics, Ozdisan, Rapid Electronics, TME and Schukat Electronic have stock available or on a lead time for TL082CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082CP often in real-time on the comparison pages.
What if I can't find stock of TL082CP?
You can fill out our help required form which you can use to request a quote for TL082CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.